TerraMaster F4-422, NAS, Desktop, Intel® Celeron®, J3455, 4 GB, 0 TB
TerraMaster F4-422. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J3455, Processor frequency: 1.5 GHz. Internal memory: 4 GB. Total installed storage capacity: 0 TB, Installed storage drive type: HDD+SSD