TERRA logo

TERRA PC-Home 4100 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Midi Tower Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6542
Info modified on:
28 Jan 2025, 17:37:30
Short summary description TERRA PC-Home 4100 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Midi Tower Black, Grey:

TERRA PC-Home 4100, 3 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description TERRA PC-Home 4100 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Midi Tower Black, Grey:

TERRA PC-Home 4100. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 220. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 400 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.