TERRA logo

TERRA PC-Home 3000 Greenline AMD Sempron 3850 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21591
Info modified on:
28 Jan 2025, 17:24:12
Short summary description TERRA PC-Home 3000 Greenline AMD Sempron 3850 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower Black:

TERRA PC-Home 3000 Greenline, 1.3 GHz, AMD Sempron, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description TERRA PC-Home 3000 Greenline AMD Sempron 3850 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower Black:

TERRA PC-Home 3000 Greenline. Processor frequency: 1.3 GHz, Processor family: AMD Sempron, Processor model: 3850. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8280. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.