Tefal Juice Express ZE550D, Twin gear juicer, Black, Brushed steel, Step, 2 L, 7.5 cm, 2 L
Tefal Juice Express ZE550D. Product type: Twin gear juicer, Product colour: Black, Brushed steel, Speed control type: Step. Material: Stainless steel. Power: 800 W. Weight: 4.3 kg. Country of origin: China