Tefal logo

Tefal ActiFry Genius XL YV9708 Double 1500 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26830
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Tefal ActiFry Genius XL YV9708 Double 1500 W Hot air fryer Black:

Tefal ActiFry Genius XL YV9708, Hot air fryer, 1.7 kg, ActiFry, 70 °C, 220 °C, 6 person(s)

Long summary description Tefal ActiFry Genius XL YV9708 Double 1500 W Hot air fryer Black:

Tefal ActiFry Genius XL YV9708. Product type: Hot air fryer, Fryer food capacity: 1.7 kg, Low-fat frying technology: ActiFry. Construction type: Double, Product colour: Black, Control type: Touch. Power: 1500 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.