Tefal logo

Tefal TT7708 7 4 slice(s) 1700 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47241
Info modified on:
14 May 2024, 12:34:02
Short summary description Tefal TT7708 7 4 slice(s) 1700 W Black, Stainless steel:

Tefal TT7708, 4 slice(s), Black, Stainless steel, Stainless steel, -, Y, Rotary, 1700 W

Long summary description Tefal TT7708 7 4 slice(s) 1700 W Black, Stainless steel:

Tefal TT7708. Number of slices: 4 slice(s), Product colour: Black, Stainless steel, Housing material: Stainless steel. Power: 1700 W. Width: 322 mm, Height: 225 mm, Weight: 2.64 kg. Country of origin: China. Package width: 314 mm, Package depth: 360 mm, Package height: 262 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.