Tefal logo

Tefal TT6408 7 2 slice(s) 850 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2087
Info modified on:
14 Apr 2025, 13:34:16
Short summary description Tefal TT6408 7 2 slice(s) 850 W Black:

Tefal TT6408, 2 slice(s), Black, Touch, 850 W, 167 mm, 240 mm

Long summary description Tefal TT6408 7 2 slice(s) 850 W Black:

Tefal TT6408. Number of slices: 2 slice(s), Product colour: Black, Control type: Touch. Power: 850 W. Width: 167 mm, Depth: 240 mm, Height: 190 mm. Country of origin: China. Package width: 182 mm, Package depth: 310 mm, Package height: 196 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.