Tefal logo

Tefal Express Easy SV6140 2200 W 1.7 L Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14347
Info modified on:
28 Jan 2025, 11:17:34
Short summary description Tefal Express Easy SV6140 2200 W 1.7 L Black, Grey:

Tefal Express Easy SV6140, 2200 W, 120 g/min, 6 bar, 1.7 L, 380 g/min, Black, Grey

Long summary description Tefal Express Easy SV6140 2200 W 1.7 L Black, Grey:

Tefal Express Easy SV6140. Iron power: 2200 W, Steam boost performance: 120 g/min, Maximum steam pressure: 6 bar. Cord length: 1.6 m, Hose length: 1.6 m, Cable length: 1.6 m. Width: 179 mm, Height: 256 mm, Weight: 1.3 kg. Power: 2200 W, Country of origin: China. Package width: 212 mm, Package depth: 390 mm, Package height: 292 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.