Tefal logo

Tefal RE128O12 raclette grill 6 person(s) 850 W Black, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57398
Info modified on:
14 May 2024, 12:32:30
Short summary description Tefal RE128O12 raclette grill 6 person(s) 850 W Black, Yellow:

Tefal RE128O12, 6 person(s), Thermoplastic, Black, Yellow, Round, 850 W, 330 mm

Long summary description Tefal RE128O12 raclette grill 6 person(s) 850 W Black, Yellow:

Tefal RE128O12. Number of persons: 6 person(s), Housing material: Thermoplastic, Product colour: Black, Yellow. Power: 850 W. Width: 330 mm, Depth: 320 mm, Height: 130 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.