Tefal logo

Tefal Masterchef Gourmet food processor 900 W 4.6 L Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78933
Info modified on:
14 May 2024, 12:32:18
Short summary description Tefal Masterchef Gourmet food processor 900 W 4.6 L Grey, Silver:

Tefal Masterchef Gourmet, 4.6 L, Grey, Silver, Rotary, 1.5 L, Stainless steel, ABS

Long summary description Tefal Masterchef Gourmet food processor 900 W 4.6 L Grey, Silver:

Tefal Masterchef Gourmet. Bowl capacity: 4.6 L, Product colour: Grey, Silver, Control type: Rotary. Bowl material: Stainless steel, Housing material: ABS, Material knife: Stainless steel. Power: 900 W. Products per shipping (inner) case: 1 pc(s), Products per pallet: 20 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.