Tefal Premiss PP1000, Electronic personal scale, 150 kg, 100 g, White, Sensor, LCD
Tefal Premiss PP1000. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD. Battery technology: Lithium. Width: 270 mm, Depth: 290 mm