Tefal logo

Tefal Ingenio L99330 pan handle

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75539
Info modified on:
14 May 2024, 12:31:04
Short summary description Tefal Ingenio L99330 pan handle:

Tefal Ingenio L99330, Black, Bakelite, Plastic, France, Tefal, 45 mm, 45 mm

Long summary description Tefal Ingenio L99330 pan handle:

Tefal Ingenio L99330. Product colour: Black, Material: Bakelite, Plastic, Country of origin: France. Width: 45 mm, Depth: 45 mm, Height: 180 mm. Package width: 270 mm, Package depth: 85 mm, Package height: 50 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.