Tefal logo

Tefal Ingenio L76395 pan set 13 pc(s)

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8592
Info modified on:
15 Nov 2024, 18:05:51
Short summary description Tefal Ingenio L76395 pan set 13 pc(s):

Tefal Ingenio L76395, Black, Aluminium, Titanium, Black, Glass, Thermo-Spot

Long summary description Tefal Ingenio L76395 pan set 13 pc(s):

Tefal Ingenio L76395. Product colour: Black, Material: Aluminium, Internal coating: Titanium. Saucepan diameter: 16 cm, Saucepan 2 diameter: 20 cm, Saucepan 3 diameter: 24 cm. Package weight: 6.21 kg. Number of products included: 13 pc(s). Products per pallet layer: 6 pc(s), Layers per pallet: 4 pc(s), Products per pallet: 24 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.