Tefal logo

Tefal Actifry Single 1450 W Low fat fryer Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70989
Info modified on:
13 Nov 2024, 22:18:04
Short summary description Tefal Actifry Single 1450 W Low fat fryer Silver, White:

Tefal Actifry, Low fat fryer, 2.2 lbs (1 kg), ActiFry, Single, Silver, White, 1450 W

Long summary description Tefal Actifry Single 1450 W Low fat fryer Silver, White:

Tefal Actifry. Product type: Low fat fryer, Fryer food capacity: 2.2 lbs (1 kg), Low-fat frying technology: ActiFry. Construction type: Single, Product color: Silver, White. Power: 1450 W. Thermostat range: 0 - 150 °C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.