Tefal logo

Tefal Easy Fry FW5018 Single 11 L Stand-alone 2000 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212931
Info modified on:
30 Mar 2025, 19:06:33
Short summary description Tefal Easy Fry FW5018 Single 11 L Stand-alone 2000 W Hot air fryer Black:

Tefal Easy Fry FW5018, Hot air fryer, 11 L, 1.7 kg, 45 °C, 200 °C, 60 min

Long summary description Tefal Easy Fry FW5018 Single 11 L Stand-alone 2000 W Hot air fryer Black:

Tefal Easy Fry FW5018. Product type: Hot air fryer, Capacity: 11 L, Fryer food capacity: 1.7 kg. Construction type: Single, Product colour: Black, Appliance placement: Stand-alone. Display type: LCD. Power: 2000 W. Width: 323 mm, Depth: 325 mm, Height: 370 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.