Tefal logo

Tefal Freemove FV9970 iron Steam iron 2600 W Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120997
Info modified on:
14 May 2024, 12:17:15
Short summary description Tefal Freemove FV9970 iron Steam iron 2600 W Red, White:

Tefal Freemove FV9970, Steam iron, 180 g/min, Red, White, 35 g/min, 0.25 L, 8 min

Long summary description Tefal Freemove FV9970 iron Steam iron 2600 W Red, White:

Tefal Freemove FV9970. Type: Steam iron, Steam boost performance: 180 g/min, Product colour: Red, White. Iron power: 2600 W. Width: 355 mm, Depth: 180 mm, Height: 230 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.