Tefal logo

Tefal FV9730 iron Dry & Steam iron Durilium soleplate 2800 W Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55530
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal FV9730 iron Dry & Steam iron Durilium soleplate 2800 W Blue:

Tefal FV9730, Dry & Steam iron, Durilium soleplate, 2.5 m, 220 g/min, Blue, 55 g/min

Long summary description Tefal FV9730 iron Dry & Steam iron Durilium soleplate 2800 W Blue:

Tefal FV9730. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 2.5 m. Iron power: 2800 W. Weight: 1.8 kg. Package width: 167 mm, Package depth: 339 mm, Package height: 196 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.