Tefal logo

Tefal Access Easy FV1526 iron Dry & Steam iron 2000 W Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141235
Info modified on:
02 Feb 2025, 09:32:09
Short summary description Tefal Access Easy FV1526 iron Dry & Steam iron 2000 W Purple:

Tefal Access Easy FV1526, Dry & Steam iron, 1.9 m, 90 g/min, Purple, 25 g/min, 0.25 L

Long summary description Tefal Access Easy FV1526 iron Dry & Steam iron 2000 W Purple:

Tefal Access Easy FV1526. Type: Dry & Steam iron, Cord length: 1.9 m, Steam boost performance: 90 g/min. Iron power: 2000 W. Weight: 1.16 kg. Package width: 129 mm, Package depth: 310 mm, Package height: 159 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.