Tefal logo

Tefal Easy Fry EY701D Single 5,6 L Stand-alone 1850 W Hot air fryer Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176265
Info modified on:
30 Mar 2025, 19:06:38
Short summary description Tefal Easy Fry EY701D Single 5,6 L Stand-alone 1850 W Hot air fryer Black, Stainless steel:

Tefal Easy Fry EY701D, Hot air fryer, 5,6 L, 1,6 kg, 80 °C, 200 °C, 8 person(s)

Long summary description Tefal Easy Fry EY701D Single 5,6 L Stand-alone 1850 W Hot air fryer Black, Stainless steel:

Tefal Easy Fry EY701D. Product type: Hot air fryer, Capacity: 5,6 L, Fryer food capacity: 1,6 kg. Construction type: Single, Product colour: Black, Stainless steel, Control type: Touch. Power: 1850 W, Auto power off after: 60 min. Width: 278 mm, Depth: 338 mm, Height: 333 mm. Package width: 352 mm, Package depth: 352 mm, Package height: 380 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.