Tefal logo

Tefal Virtuoso E491S2 pan set 2 pc(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34468
Info modified on:
25 May 2025, 07:54:49
Short summary description Tefal Virtuoso E491S2 pan set 2 pc(s):

Tefal Virtuoso E491S2, Stainless steel, Stainless steel, Titanium, Stainless steel, 250 °C, Thermosignal

Long summary description Tefal Virtuoso E491S2 pan set 2 pc(s):

Tefal Virtuoso E491S2. Product colour: Stainless steel, Material: Stainless steel, Internal coating: Titanium. Frying pan diameter: 24 cm, Frying pan 2 diameter: 28 cm, Weight: 6.1 kg. Package weight: 3.05 kg. Number of products included: 2 pc(s), Number of frying pans: 2 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.