Tefal logo

Tefal Talent Pro E44032 frying pan Saute pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55250
Info modified on:
14 May 2024, 12:13:07
Short summary description Tefal Talent Pro E44032 frying pan Saute pan Round:

Tefal Talent Pro E44032, Round, Saute pan, Black, Titanium Pro, 175 °C, Thermo-Spot

Long summary description Tefal Talent Pro E44032 frying pan Saute pan Round:

Tefal Talent Pro E44032. Shape: Round, Type: Saute pan, Product colour: Black. Diameter: 24 cm, Width: 444 mm, Depth: 254 mm. Package width: 444 mm, Package depth: 254 mm, Package height: 105 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.