Tefal logo

Tefal Talent Pro E44006 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111914
Info modified on:
14 May 2024, 12:12:58
Short summary description Tefal Talent Pro E44006 frying pan All-purpose pan Round:

Tefal Talent Pro E44006, Round, All-purpose pan, Black, Titanium Excellence, 175 °C, Aluminium

Long summary description Tefal Talent Pro E44006 frying pan All-purpose pan Round:

Tefal Talent Pro E44006. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 28 cm, Width: 300 mm, Depth: 486 mm. Package width: 300 mm, Package depth: 486 mm, Package height: 80 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 107 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.