Tefal Plancha Compact 900 CB5005, 1800 W, Grill, Electric, Tabletop, Griddle, Black
Tefal Plancha Compact 900 CB5005. Total power: 1800 W, Type: Grill, Heat source: Electric. Form factor: Tabletop, Top surface type: Griddle, Product colour: Black. Number of legs: 4 leg(s)