Tefal logo

Tefal C3120653 frying pan Wok/Stir-Fry pan Round

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
488
Info modified on:
06 Jul 2025, 15:11:54
Short summary description Tefal C3120653 frying pan Wok/Stir-Fry pan Round:

Tefal C3120653, Round, Wok/Stir-Fry pan, Black, Grey, Aluminium, Ceramic, Electric, Gas, Induction, China

Long summary description Tefal C3120653 frying pan Wok/Stir-Fry pan Round:

Tefal C3120653. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black, Grey. Diameter: 28 cm, Width: 289 mm, Depth: 474 mm. Quantity per pack: 1 pc(s), Package weight: 1,14 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.