Tefal logo

Tefal BC1500V0 kitchen scale Black, Silver Countertop Electronic kitchen scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58034
Info modified on:
14 May 2024, 12:04:21
Short summary description Tefal BC1500V0 kitchen scale Black, Silver Countertop Electronic kitchen scale:

Tefal BC1500V0, Electronic kitchen scale, 5 kg, 1 g, Black, Silver, Stainless steel, Countertop

Long summary description Tefal BC1500V0 kitchen scale Black, Silver Countertop Electronic kitchen scale:

Tefal BC1500V0. Type: Electronic kitchen scale, Maximum weight capacity: 5 kg, Accuracy: 1 g. Battery type: CR2032, Battery voltage: 3 V. Width: 180 mm, Depth: 180 mm, Height: 30 mm. Products per pallet: 392 pc(s), Products per shipping (inner) case: 8 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.