Tefal logo

Tefal B9252385 saucepan 2.2 L Round Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
691
Info modified on:
06 Jul 2025, 13:05:14
Short summary description Tefal B9252385 saucepan 2.2 L Round Black, Stainless steel:

Tefal B9252385, 2.2 L, Round, Black, Stainless steel, Stainless steel, Black, Electric, Gas, Induction

Long summary description Tefal B9252385 saucepan 2.2 L Round Black, Stainless steel:

Tefal B9252385. Capacity: 2.2 L, Shape: Round, Product colour: Black, Stainless steel. Diameter: 18 cm, Width: 196 mm, Depth: 382 mm. Package weight: 1.33 kg. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.