Tecxus MP f/ SAM E850 600mAh Li-Ion, Battery, Blue, Lithium-Ion (Li-Ion), 600 mAh, 3.7 V, 67 x 41.5 x 6.5 mm
Tecxus MP f/ SAM E850 600mAh Li-Ion. Product type: Battery, Product colour: Blue, Battery technology: Lithium-Ion (Li-Ion). Dimensions (WxDxH): 67 x 41.5 x 6.5 mm, Compatible products: Samsung: SGH-E850