Tecxus MP f/ ERI 6xx/888/A1018S 1200mAh NiMH, Battery, Black, Nickel-Metal Hydride (NiMH), 1200 mAh, 4.8 V, 110 g
Tecxus MP f/ ERI 6xx/888/A1018S 1200mAh NiMH. Product type: Battery, Product colour: Black, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 110 g. Dimensions (WxDxH): 111.5 x 46 x 18 mm, Compatible products: Ericsson: A1018s, GA-688, GH-688, S868, SH-888