Tecxus MP f/ NOK 2680/7610 (BL-4S) 700mAh Li-Ion, Battery, Black, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 17 g
Tecxus MP f/ NOK 2680/7610 (BL-4S) 700mAh Li-Ion. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Weight: 17 g. Dimensions (WxDxH): 50.5 x 37.5 x 5 mm, Compatible products: Nokia: 2680