Tecxus MP f/ SIE C55/S55 (EBA-510) 700mAh Li-Pol, Battery, Black, Lithium Polymer (LiPo), 700 mAh, 3.7 V, 16 g
Tecxus MP f/ SIE C55/S55 (EBA-510) 700mAh Li-Pol. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Weight: 16 g. Dimensions (WxDxH): 51 x 37 x 7 mm, Compatible products: Siemens: A52, A55, A57, A60, A65, A70, A75, C55, C60, M55, MC60, S55