Tecxus MP f/ SAM E720 1000mAh Li-Ion, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.6 V, 24 g
Tecxus MP f/ SAM E720 1000mAh Li-Ion. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Weight: 24 g. Dimensions (WxDxH): 69 x 42 x 8 mm, Compatible products: Samsung: SGH-E720