Tecxus MP f/ SAM D900 600mAh Li-Pol, Battery, Black, Lithium Polymer (LiPo), 600 mAh, 3.7 V, 26 g
Tecxus MP f/ SAM D900 600mAh Li-Pol. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Weight: 26 g. Dimensions (WxDxH): 44 x 36.5 x 6 mm, Compatible products: Samsung: SGH-D900, -D908, -E780, -E788