Tecxus MP f/ NOK 5800 (BL-5J) 1000mAh Li-Ion, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, Nokia: 5800 XpressMusic
Tecxus MP f/ NOK 5800 (BL-5J) 1000mAh Li-Ion. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Nokia: 5800 XpressMusic