Tecxus MP f/ NOK N85/N86 (BL-5K) 700mAh Li-Pol, Battery, Black, Lithium Polymer (LiPo), 700 mAh, 3.7 V, Nokia: N85, N86 (8MP)
Tecxus MP f/ NOK N85/N86 (BL-5K) 700mAh Li-Pol. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Compatible products: Nokia: N85, N86 (8MP)