Tecxus MP f/ NOK 6111/7370 (BL-4B) 700mAh Li-Ion, Battery, Black, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 14 g
Tecxus MP f/ NOK 6111/7370 (BL-4B) 700mAh Li-Ion. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Weight: 14 g. Dimensions (WxDxH): 46 x 33.5 x 5.5 mm, Compatible products: Nokia: 6111, 7370, 7373