Tecxus MP f/ SAM SGH-L760 600mAh Li-Ion Battery Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2486
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tecxus MP f/ SAM SGH-L760 600mAh Li-Ion Battery Black:

Tecxus MP f/ SAM SGH-L760 600mAh Li-Ion, Battery, Black, Lithium-Ion (Li-Ion), 600 mAh, 3.7 V, 23 g

Long summary description Tecxus MP f/ SAM SGH-L760 600mAh Li-Ion Battery Black:

Tecxus MP f/ SAM SGH-L760 600mAh Li-Ion. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Weight: 23 g. Dimensions (WxDxH): 53 x 42.5 x 5 mm, Compatible products: Samsung: SGH-L670

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.