Tecxus MP f/ SAM i550 1100mAh Li-Pol, Battery, Black, Lithium Polymer (LiPo), 1100 mAh, 3.7 V, 26 g
Tecxus MP f/ SAM i550 1100mAh Li-Pol. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Weight: 26 g. Dimensions (WxDxH): 53 x 42.5 x 5 mm, Compatible products: Samsung: SGH-i550