Tecno TC-7053 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1825
Info modified on:
10 Aug 2024, 08:55:42
Short summary description Tecno TC-7053 power adapter/inverter Indoor 65 W Black:

Tecno TC-7053, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 65 W, 19 V

Long summary description Tecno TC-7053 power adapter/inverter Indoor 65 W Black:

Tecno TC-7053. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Quantity per pack: 1 pc(s), Cables included: AC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.