TECNO Mobile Camon 16 Premier 17.5 cm (6.9") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Silver

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154406
Info modified on:
16 Jul 2024, 11:45:09
Long product name TECNO Mobile Camon 16 Premier 17.5 cm (6.9") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Silver:

6.9" FHD, Mediatek Helio G90T, Octa-core, 8GB+128GB, 4500mAh, Android 10

Short summary description TECNO Mobile Camon 16 Premier 17.5 cm (6.9") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Silver:

TECNO Mobile Camon 16 Premier, 17.5 cm (6.9"), 8 GB, 128 GB, 64 MP, Android 10, Silver

Long summary description TECNO Mobile Camon 16 Premier 17.5 cm (6.9") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Silver:

TECNO Mobile Camon 16 Premier. Display diagonal: 17.5 cm (6.9"), Display resolution: 1080 x 2460 pixels. Processor frequency: 2.05 GHz, Processor family: MediaTek, Processor model: Helio G90T. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.