TechniSat TechniPhone 4, 10.1 cm (3.97"), 0.5 GB, 4 GB, 2 MP, Android 4.2.2, Black
TechniSat TechniPhone 4. Display diagonal: 10.1 cm (3.97"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 106 g