Techly logo

Techly Power Strip 6 Italian / 3 Schuko with Switch IUPS-PCP-6I3S

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26948
Info modified on:
10 Aug 2024, 10:06:05
Short summary description Techly Power Strip 6 Italian / 3 Schuko with Switch IUPS-PCP-6I3S:

Techly Power Strip 6 Italian / 3 Schuko with Switch IUPS-PCP-6I3S, 1.5 m, Type L, White, CE, RoHS, 9 AC outlet(s), 250 V

Long summary description Techly Power Strip 6 Italian / 3 Schuko with Switch IUPS-PCP-6I3S:

Techly Power Strip 6 Italian / 3 Schuko with Switch IUPS-PCP-6I3S. Cable length: 1.5 m, AC outlet types: Type L, Product colour: White. AC outlets quantity: 9 AC outlet(s). AC input voltage: 250 V, Maximum input power: 2500 W. Width: 220 mm, Depth: 45 mm, Height: 52 mm. Cable colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.