Techly logo

Techly IDATA HDMI-WL200 AV extender AV transmitter & receiver Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35014
Info modified on:
04 Apr 2025, 11:03:30
Short summary description Techly IDATA HDMI-WL200 AV extender AV transmitter & receiver Black:

Techly IDATA HDMI-WL200, 1920 x 1080 pixels, AV transmitter & receiver, 200 m, Wireless, Black, HDCP

Long summary description Techly IDATA HDMI-WL200 AV extender AV transmitter & receiver Black:

Techly IDATA HDMI-WL200. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 200 m. Connectivity technology: Wireless. Operating voltage: 5 V, Power consumption (transmitter) (max): 8.5 W, Power consumption (receiver) (max): 5.5 W. Weight: 1.73 kg, Receiver dimensions (W x D x H): 195.4 x 137.5 x 30.8 mm, Transmitter dimensions (WxDxH): 195.4 x 137.5 x 30.8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.