location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Computer Desk Compact size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Desk Compact size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB 3575
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128101737
Category:
Desks which are used for computers.
Computer Desks Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly Computer Desk Compact size
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straight
  • - Proper use: Home office
  • - Table top material: MDF Frame material: Metal
  • - Aluminium, Wood
Long product name Techly Computer Desk Compact size :
The long product name of Techly Computer Desk Compact size. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Desk Compact size, Cherry tree, MDF, 33.48 kg
More>>>
Techly Computer Desk Compact size:
The official description of Techly Computer Desk Compact size as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- A clean, essential desk, ideal for notebook or small computers
- Small size, ideal for optimizing space while keeping the PC workstation at your fingertips
- Top shelf with dimension 31x58 cm provides a large work area
- Provided with 1 drawer where documents and small objects can be stored (internal dimensions 47x39 cm)
- Two additional comfortably open shelves are available near to the drawer, providing additional space to keep the top shelf free
- In the upper part of the main shelf available 2 holes for cable management
- Made with robust MDF (Medium-Density Fiber) panels and metal profiles
- Easy to assemble
- ISO 9001: 2008 Certificate
- Total dimensions: 120 x 60 x 78 cm

Short summary description Techly Computer Desk Compact size:
This short summary of the Techly Computer Desk Compact size data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Computer Desk Compact size, Straight, MDF, Metal, Home office, Aluminium, Wood, 1 drawer(s)

Long summary description Techly Computer Desk Compact size:
This is an auto-generated long summary of Techly Computer Desk Compact size based on the first three specs of the first five spec groups.

Techly Computer Desk Compact size. Type: Straight, Table top material: MDF, Frame material: Metal. Width: 1200 mm, Depth: 600 mm, Height: 780 mm

Design
Type *
Straight
Proper use
Home office
Table top material *
MDF
Frame material *
Metal
Product colour
Aluminium, Wood
Number of drawers
1 drawer(s)
Weight & dimensions
Width
1200 mm
Depth
600 mm
Height
780 mm
Weight
33.5 kg
Package dimensions (WxDxH)
1265 x 665 x 100 mm
Brand Image Product code Product Stock Price from
Techly Compact Multi-Function Computer Desk, Glossy Black ICA-TB 7800BK Techly Compact Multi-Function Computer Desk, Glossy Black ICA-TB 7800BK
(show image)
ICA-TB 7800BK Compact Multi-Function Computer Desk, Glossy Black ICA-TB 7800BK 0.00
(excl. VAT)
0 (incl. VAT)
Techly Computer Desk with Pullout Drawer Light Oak ICA-TB 3783Q Techly Computer Desk with Pullout Drawer Light Oak ICA-TB 3783Q
(show image)
ICA-TB 3783Q Computer Desk with Pullout Drawer Light Oak ICA-TB 3783Q 0.00
(excl. VAT)
0 (incl. VAT)
Techly Light Oak Computer Desk ICA-TB 3528Q Techly Light Oak Computer Desk ICA-TB 3528Q
(show image)
ICA-TB 3528Q Light Oak Computer Desk ICA-TB 3528Q 0.00
(excl. VAT)
0 (incl. VAT)
Techly Black Desk for Notebook ICA-TB LT006 Techly Black Desk for Notebook ICA-TB LT006
(show image)
ICA-TB LT006 Black Desk for Notebook ICA-TB LT006 0.00
(excl. VAT)
0 (incl. VAT)
Techly Desk for Computer ''Compact'' ICA-TB S005 Techly Desk for Computer ''Compact'' ICA-TB S005
(show image)
ICA-TB S005 Desk for Computer ''Compact'' ICA-TB S005 0.00
(excl. VAT)
0 (incl. VAT)
Techly Cherry Corner Desk for Computer ICA-TB 3806A Techly Cherry Corner Desk for Computer ICA-TB 3806A
(show image)
ICA-TB 3806A Cherry Corner Desk for Computer ICA-TB 3806A 0.00
(excl. VAT)
0 (incl. VAT)
Techly Compact Desk for PC Metal & Glass with Wheels ICA-TB 3791A Techly Compact Desk for PC Metal & Glass with Wheels ICA-TB 3791A
(show image)
ICA-TB 3791A Compact Desk for PC Metal & Glass with Wheels ICA-TB 3791A 0.00
(excl. VAT)
0 (incl. VAT)