- - Home & Home Office Storage server Desktop Black
- - Total installed storage capacity: 4 TB Number of storage drives supported: 2 HDD
- - 1.2 GHz
- - 512 DDR2
- - Ethernet LAN Wake-on-LAN ready
- - Cooling type: Active
1.2 GHz, 512 MB DDRII SDRAM, DLNA 1.5 UPnP AV, 4 TB HDD, Ethernet, USB 2.0, 100 - 240 V AC, 50/60 Hz, 1.26 kg
The ZyXEL NSA320S 2-Bay Media Server provides high performance for you to share multimedia files, backup data as well as to manage music, videos, photos in your personal cloud. The NSA320S offers fast multimedia streaming and sharing functions for multiple UPnP and DLNA-certified devices throughout the entire house.
Enjoy digital entertainment center everywhere at home
Powered by a 1.0 GHz CPU and 256 MB memory, the ZyXEL NSA320S 2-Bay Media Server works as your 24/7 personal cloud so you can quickly and easily share digital photos, music, and movies/videos, while keeping home computers backed up. The NSA320S is also a cloud download server that makes it easy to stream media to multiple UPnP and DLNA-certified devices including Microsoft Xbox, Sony PlayStation or DLNA TV anywhere in your home.
Access, share and enjoy personal cloud everywhere
The ZyXEL Media Server is more than just a central home media library. You can effortlessly share and upload media stored on the NSA320S through mobile devices. Using the Polkast app on your mobile devices, you can access all the photos, music and videos stored on the NSA320S and share them with friends or family. You can synchronize photos on Facebook, Twitter or Flicker to your NSA320S through Polkast; stream music to play-zone and control them with a remote or mobile device wherever you go.
Organized media at your fingertips
The zPilotTM file auto-classification function of the ZyXEL NSA320S enables you to easily store and manage media files through simple drag-and-drop operations. The zPilotTM identifies and deliver music, photo, as well as video files to folders automatically to help categorizing your media collection.
Your 24/7 download center
The ZyXEL NSA320S allows you to easily share upload and copy stored files from RapidShare via mobile devices. With Dropbox support, you can remotely backup files and send torrents from your mobile devices to your NSA320S from virtually anywhere. As a handy P2P download/FTP server, NSA320S is a perfect solution for 24/7 personal cloud.
Eco-Friendly Design for Energy Saving
The ZyXEL NSA320S is designed to be eco-friendly. The smart fan can automatically adjust its speed to reduce power consumption while the hard disk hibernation function puts the hard disks to the standby mode when there is no disk access occurs after a period of time to extending the disk life. New green feature Wake-on-LAN function can lets user to turn on NSA320S and access media files remotely anytime and anywhere even when the device at home has been powered off.
Zyxel NSA320S-4T, Storage server, Desktop, 512 GB, DDR2, 4 TB, HDD
Zyxel NSA320S-4T. Type: Storage server. Chassis type: Desktop. Device class: Home & Home Office. Processor frequency: 1.2 GHz. Internal memory: 512 GB, Internal memory type: DDR2. Total installed storage capacity: 4 TB, Installed storage drive type: HDD