TCL U65P6046, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 300 cd/m², Flat
TCL U65P6046. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Aluminium, Panel mounting interface: 300 x 300 mm. Operating system installed: Android TV, Video apps: Netflix, YouTube. HDMI version: 2.0a, Consumer Electronics Control (CEC): T-link. RMS rated power: 16 W, Audio decoders: DTS, Dolby Digital, DTS Premium Sound, Dolby Digital Plus