TCL logo

TCL 40 SE 17.1 cm (6.75") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5010 mAh Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67971
Info modified on:
02 Jan 2025, 15:25:30
Short summary description TCL 40 SE 17.1 cm (6.75") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5010 mAh Purple:

TCL 40 SE, 17.1 cm (6.75"), 4 GB, 128 GB, 50 MP, Android 13, Purple

Long summary description TCL 40 SE 17.1 cm (6.75") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5010 mAh Purple:

TCL 40 SE. Display diagonal: 17.1 cm (6.75"), Display resolution: 720 x 1600 pixels. Processor family: MediaTek, Processor model: Helio G37. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5010 mAh. Product colour: Purple. Weight: 190 g

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.