TCL 10 Tab Max, 26.3 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, Android 10, Blue
TCL 10 Tab Max. Display diagonal: 26.3 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: MT8788A. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Android 10. Product colour: Blue