TCL logo

TCL P63 55P631 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 240 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29125
Info modified on:
19 Dec 2024, 06:53:24
Short summary description TCL P63 55P631 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 240 cd/m²:

TCL P63 55P631, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL P63 55P631 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 240 cd/m²:

TCL P63 55P631. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 2300, Display brightness: 240 cd/m², Response time: 15 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.