Targus logo

Targus Strata backpack Camouflage Polyurethane

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38374
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Strata backpack Camouflage Polyurethane:

Targus Strata, 39.6 cm (15.6"), Notebook compartment, Polyurethane

Long summary description Targus Strata backpack Camouflage Polyurethane:

Targus Strata. Product main colour: Camouflage, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 300 mm, Depth: 150 mm, Height: 610 mm. Material: Polyurethane

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.