Targus AMP05US Voice Recording Presenter with Laser Pointer, USB, 15 m, Black
Targus AMP05US Voice Recording Presenter with Laser Pointer. Wireless receiver interface: USB, Frequency band: 2.4 GHz, Wireless range: 15 m. Product colour: Black. Compatible operating systems: Windows 2000/XP/Vista.. Weight: 48.11 g. Dimensions (WxDxH): 118.1 x 44.9 x 24.8 mm